499734-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 499734-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 499734-000
Series Information for 499734-000 - TE Connectivity
  • Status: Active
  • Aliases: WCSF-500-38/13-1000/U, 3-1199349-5
  • Product Code: C831
  • Global Product Line: 757
  • GPL Description: ENERGY

Description

WCSF-500-38/13-1000/U

Specifications

Color:
Black
Recovered Inside Diameter (Max):
13mm
Wall Thickness:
Thick/Heavy
Expanded Inside Diameter (Min):
38mm
Recovered Wall Thickness (Max):
4.3mm
Cut Length:
1000mm
Product Use:
As a Body Shim (Uncoated Only), Sealing and Corrosion Protection, Mechanical Protection, Splicing Cables
Other Colors Available:
No
Product Availability:
ASIA, EMEA
Technology:
Heat Shrink
Adhesive Coating:
No
Product Type:
Heat Shrink Tubing
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability