499374-9 PCB Connectors by TE Connectivity

040 UNIV HDR SP 4S 30DP STD L2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.78

Distributor Stock
Logo for Newark
Newark
from US$8.89
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$8.66
269
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.96
-
Buy Now
Logo for TE Store
TE Store
from US$18.84
-
Buy Now

Specifications

Connector Profile Standard
Post Size .64mm, .025in
Daisy Chain Without
PCB Mount Orientation Vertical
Ejection Latches With
Number of Positions 40
Number of Rows 2
Contact Type Pin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Design Solder Dip
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 1A
Row-to-Row Spacing 2.54mm, .1in
Connector Height 13.94mm, .55in
コネクタの高さ 13.94mm
PCB Thickness (Recommended) .125in, 3.18mm
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Mating Retention Type Latch
Polarization With
Connector Mounting Type Board Mount
Mating Retention With
Mating Alignment Type Center, Dual Polarizing Bar
PCB Mount Alignment With
Mating Alignment With
Panel Mount Feature Without
Circuit Application Signal
Packaging Quantity 48
Packaging Method Tray
実装方法 Tray
Connector & Housing Type Receptacle
Connector System Board-to-Board
Connector Type Header
Header Type Universal Ejection Pin Headers
Connector & Contact Terminates To Printed Circuit Board
Latch Type Short
製品タイプ Connector
Termination Post & Tail Length 3.94mm, .155in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C, -85 – 221°F
Temperature Rating Standard

Alternative Descriptions

499374-9 - 040 Univ Hdr Sp 4S 30Dp Std L2 |Amp Te Connectivity 499374-9 | Newark Electronics
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America
040 UNIV HDR SP 4S 30DP STD L2, Ribbon Cable Connectors | TE Connectivity 499374-9 | RS Americas
Special Order: 040 UNIV HDR SP 4S 30DP STD L2 Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 499374-9 | Internal Number: 499374-9 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 499374-9?

Additional datasheets, footprints and schematics for 499374-9 are listed on our Part Details page. You can also find images and similar parts to 499374-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 499374-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499374-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 499374-9 fall under?

The 499374-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 499374-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 499374-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 499374-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 499374-9 have stock available?

Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 499374-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 499374-9 often in real-time on the comparison pages.

What if I can't find stock of 499374-9?

You can fill out our help required form which you can use to request a quote for 499374-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay