Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1108436,
2-42933-5038 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,400
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
95,772
in stock
|
Buy Now | |
element14
from US$0.28
|
93,689
in stock
|
Buy Now | |
Farnell
from US$0.19
|
93,689
in stock
|
Buy Now | |
TE Store
from US$0.32
|
86,275
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
51,696
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
8,616
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
4,738
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,432
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
1,800
in stock
|
Buy Now | |
Conrad
from US$0.28
|
358
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Product Length | 48.01mm, 1.8902in |
Product Width | 6.1mm, .2402in |
Product Height | .581in, 14.76mm |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Comment | Receptacle Connector |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
Connector Accessories 34 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
STRAIN RELIEF, 34WAY, THERMOPLASTIC | element14 |
034 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Strain Relief Cover Black Thermoplastic | Bus Connector: Strain Relief & Ata | Part Number: 499252-6 | Internal Number: 499252-6 | Alias Number: 1108436 | TE Connectivity | TE Store |
Strain Relief Cable Connector 34 Thermoplastic UL 94V-0 Black | TE Connectivity 499252-6 | RS Americas |
34 way IDC strain relief | RS |
Strain Relief, 34Pos, Thermoplastic | Newark Electronics |
Amp-Latch 34 Position Strain Relief Socket | Future Electronics |
Total number of pins 34 | Conrad |
Headers & Wire Housings STRAIN RELIEF 34POS | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Novo Receptacles ECONOLATCH Receptacles |
No. of Positions | 34Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 499252-6?
Additional datasheets, footprints and schematics for 499252-6 are listed on our Part Details page. You can also find images and similar parts to 499252-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499252-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499252-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499252-6 fall under?
The 499252-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499252-6 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499252-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 499252-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499252-6 have stock available?
Authorised distributors including Avnet America, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 499252-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499252-6 often in real-time on the comparison pages.
What if I can't find stock of 499252-6?
You can fill out our help required form which you can use to request a quote for 499252-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.