Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.73
|
3,680
in stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
3,680
in stock
|
Buy Now | |
Chip One Stop
from US$6.36
|
3,680
in stock
|
Buy Now | |
Distrelec
from US$6.65
|
3,680
in stock
|
Buy Now | |
Future Electronics
from US$7.08
|
-
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
RS Americas
from US$9.74
|
-
|
Buy Now | |
Boersig
from US$7.04
|
-
|
Buy Now | |
TE Store
from US$16.74
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Daisy Chain | Without |
Connector Profile | Standard |
Number of Positions | 40 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Termination Area Plating Material | Tin-Lead, Tin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Design | Solder Dip |
Contact Shape & Form | Square |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .55in, 13.94mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Packaging Quantity | 36 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector Type | Header |
Latch Type | Long |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers&wire Housings 40P Universal Header |Amp Te Connectivity 499206-9 | Newark Electronics |
Headers&Wire Housings 40P UNIVERSAL HEADER | Rapid Electronics |
TE Connectivity - AMP Cable Con 040 UNIV HDR SP 4S 30DP STD L1 | Distrelec |
PIN HEADERS | Farnell |
AMP-LATCH 40 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
040 UNIV HDR SP 4S 30DP STD L1, Ribbon Cable Connectors | TE Connectivity 499206-9 | RS Americas |
Special Order: 040 UNIV HDR SP 4S 30DP STD L1 Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 499206-9 | Internal Number: 499206-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 499206-9?
Additional datasheets, footprints and schematics for 499206-9 are listed on our Part Details page. You can also find images and similar parts to 499206-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499206-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499206-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499206-9 fall under?
The 499206-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 499206-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499206-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 499206-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499206-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 499206-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499206-9 often in real-time on the comparison pages.
What if I can't find stock of 499206-9?
You can fill out our help required form which you can use to request a quote for 499206-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.