Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.85
|
290
in stock
|
Buy Now | |
Chip One Stop
from US$6.03
|
290
in stock
|
Buy Now | |
Distrelec
from US$5.68
|
290
in stock
|
Buy Now | |
Heilind Electronics
from US$6.43
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.43
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
-
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
Boersig
from US$6.05
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Post Size | .025in, .64mm |
Number of Positions | 34 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Ejection Latches | With |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Palladium Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Gold Flash |
Contact Design | Solder Dip |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
端子の下地めっきの材料 | Palladium Nickel |
Connector Height | 13.94mm, .55in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 62.48mm |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 40 |
Connector Type | Header |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Latch Type | Short |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers&Wire Housings 034 UNIV HDR SP 4S 3 | Rapid Electronics |
TE Connectivity 034 UNIV HDR SP 4S 30DP STD L2 Board Con | Distrelec |
PIN HEADERS | Farnell |
499160-8 Rohs Compliant: No |Amp Te Connectivity 499160-8 | Newark Electronics |
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 499160-8?
Additional datasheets, footprints and schematics for 499160-8 are listed on our Part Details page. You can also find images and similar parts to 499160-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499160-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499160-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499160-8 fall under?
The 499160-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 499160-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499160-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 499160-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499160-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 499160-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499160-8 often in real-time on the comparison pages.
What if I can't find stock of 499160-8?
You can fill out our help required form which you can use to request a quote for 499160-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.