Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.15
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$7.36
|
-
|
Buy Now | |
Avnet America
from US$4.04
|
-
|
Buy Now | |
Boersig
from US$7.19
|
-
|
Buy Now | |
TE Store
from US$18.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | Without |
Connector Profile | Standard |
Number of Positions | 34 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Palladium Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Contact Underplating Material | Palladium Nickel |
Connector Height | 13.94mm, .55in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Connector Length | 2.459in, 62.48mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Polarization | With |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Latch Type | Long |
製品タイプ | Connector |
Connector System | Board-to-Board |
Connector Type | Header |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
Headers&Wire Housings RA EJECT PIN HDR 34P | Rapid Electronics |
034 Univ Hdr Ra 4S 30Dp Std L1 Rohs Compliant: No |Amp Te Connectivity 499141-8 | Newark Electronics |
Conn Ejector Header HDR 34 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: 034 UNIV HDR RA 4S 30DP STD L1 Connector System: Board-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 34 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 499141-8 | Internal Number: 499141-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 499141-8?
Additional datasheets, footprints and schematics for 499141-8 are listed on our Part Details page. You can also find images and similar parts to 499141-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499141-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499141-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499141-8 fall under?
The 499141-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 499141-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499141-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 499141-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499141-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 499141-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499141-8 often in real-time on the comparison pages.
What if I can't find stock of 499141-8?
You can fill out our help required form which you can use to request a quote for 499141-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.