Daisy Chain | Without |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Rows | 2 |
Number of Positions | 14 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Contact Underplating Material | Palladium Nickel |
Connector Length | 1.459in, 37.08mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .55in, 13.94mm |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Method | Tray |
Packaging Quantity | 56 |
実装方法 | Tray |
Connector Type | Header |
Connector System | Board-to-Board |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings Ra Eject Pin Hdr 14P |Amp Te Connectivity 499141-2 | Newark Electronics |
Headers&Wire Housings RA EJECT PIN HDR 14P | Rapid Electronics |
TE Connectivity 014 UNIV HDR RA 4S 30DP STD L1 Board Con | Distrelec |
Conn Ejector Header HDR 14 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Universal AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 499141-2?
Additional datasheets, footprints and schematics for 499141-2 are listed on our Part Details page. You can also find images and similar parts to 499141-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499141-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499141-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499141-2 fall under?
The 499141-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 499141-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499141-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 499141-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499141-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 499141-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499141-2 often in real-time on the comparison pages.
What if I can't find stock of 499141-2?
You can fill out our help required form which you can use to request a quote for 499141-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.