4990150470 Part Information
Details for 4990150470 by Telit Wireless Solutions
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>RF / Wireless Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 45.4600 |
Stock Information
Details
Part Downloads
Part Specifications
Kit Application Type | Communication & Networking |
Silicon Manufacturer | Telit Wireless Solutions |
Silicon Core Number | UC864 |
Application Sub Type | GPRS / GSM |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Development Tool Type | Hardware / Software - Interface Board |
Features | Regional & Global Variants Meet Wide Range Application Requirements Design Once & Deploy Globally |
Kit Features | Interfacing Between UC864/CC864 Module and EVK2 Motherboard |
Type | Interface Board |
Alternative Part Descriptions
- INTERFACE BOARD, GSM / GPRS, FOR EVK2; Kit Application Type:Communication & Networking; Silicon Manufacturer:Telit Wireless Solutions; Silicon Core Number:UC864; Application Sub Type:GPRS / GSM; Kit Contents:Board Only RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4990150470?
Additional datasheets, footprints and schematics for 4990150470 are listed in our Part Details tab. You can also find the 4990150470 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4990150470 in the Pricing & Inventory tab next to part details. You can view 4990150470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4990150470 fall under?
The 4990150470 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 4990150470 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4990150470 you can contact the distributor directly for product support, shipping queries etc.
Is the 4990150470 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 4990150470 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4990150470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4990150470 often in real-time on the comparison pages.
What if I can't find stock of 4990150470?
You can fill out our help required form which you can use to request a quote for 4990150470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.