Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Colour | Blue |
---|---|
Accessory Type | Cap Glazed |
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Knob / Dial - Diameter Metric | 11.8mm |
Knob / Dial Style | Round |
Knob Diameter | 13mm |
Knob Diameter Max | 14.5mm |
Knob Diameter Min | 11.8mm |
Knob Material | Plastic |
Material | Plastic |
CAP, KNOB, GLAZED, BLUE | element14 |
Where can I find additional details, specifications and documents for a 499.646?
Additional datasheets, footprints and schematics for 499.646 are listed on our Part Details page. You can also find images and similar parts to 499.646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499.646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499.646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499.646 fall under?
The 499.646 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499.646 when available in the Knobs Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499.646 you can contact the distributor directly for product support, shipping queries etc.
Is the 499.646 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499.646 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 499.646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499.646 often in real-time on the comparison pages.
What if I can't find stock of 499.646?
You can fill out our help required form which you can use to request a quote for 499.646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.