Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4989614001,
2-1193730-9 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 1.57mm, .062in |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Expanded Inside Diameter (Min) | .125in, 3.17mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Bulk Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Strain, Abrasion, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-100-1/8-BK- PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 4989614001?
Additional datasheets, footprints and schematics for 4989614001 are listed on our Part Details page. You can also find images and similar parts to 4989614001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4989614001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4989614001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4989614001 fall under?
The 4989614001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4989614001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4989614001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4989614001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4989614001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4989614001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4989614001 often in real-time on the comparison pages.
What if I can't find stock of 4989614001?
You can fill out our help required form which you can use to request a quote for 4989614001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.