Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4967813004,
5-1193714-8 |
Conductor Material | Tin-Plated Copper |
---|---|
Weight | 9.53kg/km |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Color | Red |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Size | .75mm², 20AWG |
Conductor Diameter Range | 1.05 – 1.08mm, .041 – .043in |
Conductor Size | .25mm² |
Wire Diameter | .041in, 1.042mm |
Overall Outside Diameter | 1.65mm, .065in |
Strand Size | 31AWG |
Cable Insulation Thickness | .005in, .127mm |
Overall Outside Diameter Range | 1.65 – 1.75mm, .065 – .069in |
Conductor Diameter | .042in, 1.065mm |
Resistance (Max) | 24.7 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Primary, Stranded |
Cable Type | FlexLite DW |
Operating Temperature Range | -65 – 125°C |
High Performance Cable 1Conductors 23AWG Tin Plated Copper Red 600VAC | Avnet America |
Hook-up Wire FLDWC0311-0.75-2 | Sager |
Where can I find additional details, specifications and documents for a 4967813004?
Additional datasheets, footprints and schematics for 4967813004 are listed on our Part Details page. You can also find images and similar parts to 4967813004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4967813004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4967813004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4967813004 fall under?
The 4967813004 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 4967813004 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4967813004 you can contact the distributor directly for product support, shipping queries etc.
Is the 4967813004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4967813004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4967813004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4967813004 often in real-time on the comparison pages.
What if I can't find stock of 4967813004?
You can fill out our help required form which you can use to request a quote for 4967813004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.