496165-000 Connector Backshells & Adapters by TE Connectivity

TXR40AB00-1610AI2

Status: Active
Series: -
RoHS: Unknown
Aliases: 496165-000,
5-1193710-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$66.61

Distributor Stock
Logo for Avnet America
Avnet America
from US$103.91
-
Buy Now
Logo for Sager
Sager
from US$66.61
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material Aluminum
Color Olive Drab
Adapter Entry Size 10
TE Adapter Code 40
Cable Entry Diameter .2 – 15.9mm, .01 – .63in
Cable Diameter Range 7.9 – 12.7mm, .313 – .5in
Connector Detail Specification Number D38999/46, D38999/20, D38999/40, D38999/47, D38999/26, D38999/24, D38999/42
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Style Tinel-Lock Adapter
Connector Shell Size E, 17
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 00
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1610AI2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 496165-000?

Additional datasheets, footprints and schematics for 496165-000 are listed on our Part Details page. You can also find images and similar parts to 496165-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 496165-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 496165-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 496165-000 fall under?

The 496165-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 496165-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 496165-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 496165-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 496165-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 496165-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 496165-000 often in real-time on the comparison pages.

What if I can't find stock of 496165-000?

You can fill out our help required form which you can use to request a quote for 496165-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay