495780-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 495780-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 495780-011
Series Information for 495780-011 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-6111
  • Product Code: C777
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-6111

Specifications

Number of Cores:
1
Sheath Outside Diameter:
32 – 43mm
Insulation Diameter:
24 – 30mm
Cross-Section Range:
35 – 95mm²
Conductor Diameter:
6 – 12mm
Voltage Class:
≤ 36kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
ANZPAC, EMEA, China, ASIA, AMERICAS
Cable Shield Style:
Wire
Technology:
Heat Shrink
Insulation:
Plastic
Mechanical Connectors Included:
Yes

Compatibility

  • Compatible Parts: F40757N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability