Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.34
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
19,399
in stock
|
Buy Now | |
Sager
from US$0.08
|
10,462
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
10,223
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
4,526
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,327
in stock
|
Buy Now | |
element14
from US$0.12
|
2,327
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
742
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
709
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Body Material | Brass |
External Height | 0.445" |
PCB TEST POINT | Heilind Electronics |
Test Plugs & Test Jacks LOOP TEST POINT .025 | Sager |
Brass Tin Plate .445 inch High Through Hole PC Loop Test Point | Future Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
PCB Test Point | RS Americas |
Tip: solder lug | Transfer Multisort Elektronik |
PC TEST POINT LOOP TYPE | Rutronik |
Test Point | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4952?
Additional datasheets, footprints and schematics for 4952 are listed on our Part Details page. You can also find images and similar parts to 4952 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4952 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4952 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4952 fall under?
The 4952 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 4952 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4952 you can contact the distributor directly for product support, shipping queries etc.
Is the 4952 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4952 have stock available?
Authorised distributors including Heilind Electronics, Sager, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 4952.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4952 often in real-time on the comparison pages.
What if I can't find stock of 4952?
You can fill out our help required form which you can use to request a quote for 4952 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.