Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
402
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$45.79
|
-
|
Buy Now | |
RS Americas
from US$42.95
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Body Material | Brass |
External Height | 0.413" |
Tip: solder lug | Transfer Multisort Elektronik |
Brass Tin Plate .413 inch High Through Hole PC Slotted Test Point | Future Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks SLOTTED PC TEST PT .39 TIN PLATE | Sager |
Where can I find additional details, specifications and documents for a 4951?
Additional datasheets, footprints and schematics for 4951 are listed on our Part Details page. You can also find images and similar parts to 4951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4951 fall under?
The 4951 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 4951 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4951 you can contact the distributor directly for product support, shipping queries etc.
Is the 4951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4951 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 4951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4951 often in real-time on the comparison pages.
What if I can't find stock of 4951?
You can fill out our help required form which you can use to request a quote for 4951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.