4944904001 Heat Shrink Tubing by TE Connectivity

CGPE-105-1/16-0-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 4944904001,
1193698-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Flexibility Flexible
Color Black
Material Irradiated Modified Polyolefin
Fluid Type Brake Fluid, Water
Shrink Ratio 2:1
Recovered Wall Thickness (Tolerance) .006in, .15mm
Recovered Wall Thickness (Nominal) .017in, .43mm
Recovered Inside Diameter (Max) .031in, .79mm
Expanded Inside Diameter (Min) 1.6mm, .063in
Voltage (Max) .6kV
Product Source US
Low Outgassing No
Packaging Method Spool
Applicable Region Global
Product Family CGPE-105
Wall Type Single
Resistant To Strain, Mechanical Damage, Fluids
Fluid Resistance Splash Protection
Shrink Temperature (Min) 85°C
Operating Temperature Range -70 – 105°C
Recovery Temperature 110°C
Flammability Non-Flame-Retardant

Alternative Descriptions

4944904001 | Avnet America
Heat Shrink Tubing & Sleeves CGPE-105-1/16-0-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4944904001?

Additional datasheets, footprints and schematics for 4944904001 are listed on our Part Details page. You can also find images and similar parts to 4944904001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4944904001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4944904001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4944904001 fall under?

The 4944904001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 4944904001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4944904001 you can contact the distributor directly for product support, shipping queries etc.

Is the 4944904001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4944904001 have stock available?

Authorised distributors including Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 4944904001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4944904001 often in real-time on the comparison pages.

What if I can't find stock of 4944904001?

You can fill out our help required form which you can use to request a quote for 4944904001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay