Status: | Unknown |
---|---|
Series: | 49448 Series |
RoHS: | Unknown |
Product Range | 49448 Series |
---|---|
Connector Type | Micro SD SIM Socket |
No. of Contacts | 18Contacts |
Contact Material | Copper Alloy Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Solder |
Contact Termination Type | Solder |
CONNECTOR, MICRO SD, SIM SOCKET, 18POS | Farnell |
Combo Socket8P8P |Molex 49448-1611 | Newark Electronics |
Conn Combo Memory Card 16 POS Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 49448-1611?
Additional datasheets, footprints and schematics for 49448-1611 are listed on our Part Details page. You can also find images and similar parts to 49448-1611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49448-1611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49448-1611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49448-1611 fall under?
The 49448-1611 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 49448-1611 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49448-1611 you can contact the distributor directly for product support, shipping queries etc.
Is the 49448-1611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49448-1611 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 49448-1611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49448-1611 often in real-time on the comparison pages.
What if I can't find stock of 49448-1611?
You can fill out our help required form which you can use to request a quote for 49448-1611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.