Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 494203-000 |
Prices starting from US$127.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$178.59
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$158.58
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$173.99
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$161.00
|
12
in stock
|
Buy Now | |
Avnet America
from US$133.61
|
-
|
Buy Now | |
RS Americas
from US$195.21
|
-
|
Buy Now | |
Avnet Asia
from US$145.82
|
-
|
Buy Now | |
Sager
from US$127.88
|
-
|
Buy Now |
Rear Grommet | With |
---|---|
Module Material | High Grade Polyarylene Thermoplastic |
Insert Type | Environmental |
Color | Black |
Interfacial Seal | Without |
Insert Style | Socket |
Keying | A/B |
Number of Positions | 20 |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .03 – .065in, .762 – 1.651mm |
Wire Size | 22 – 20AWG |
Product Type | Contact Insert |
Shell Size | 25.4 [1] |
Rack&panel Connectors 20 Cavity 20-22 Contact |Raychem Te Connectivity 494203-000 | Newark Electronics |
Rack&Panel Connectors 20 CAVITY 20-22 CONTACT | Rapid Electronics |
MTCP-122-20S | TE Connectivity 494203-000 | RS Americas |
Connector Accessories Socket Insert 20-22AWG Removable Contact Polyarylene Thermoplastic | Avnet Asia |
Rectangular MIL Spec Connectors MTCP-122-20S | Sager |
Where can I find additional details, specifications and documents for a 494203-000?
Additional datasheets, footprints and schematics for 494203-000 are listed on our Part Details page. You can also find images and similar parts to 494203-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 494203-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 494203-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 494203-000 fall under?
The 494203-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 494203-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 494203-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 494203-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 494203-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 494203-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 494203-000 often in real-time on the comparison pages.
What if I can't find stock of 494203-000?
You can fill out our help required form which you can use to request a quote for 494203-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.