Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BAH-024030012,
1-1199675-5 |
No distributors results available
View Full Pricing & Stock ComparisonBlocked | Yes |
---|---|
Conductor Material | Copper |
Visual Inspection | No |
Number of Contact Bolts | 2 |
Inside Diameter | 21mm |
Conductor Cross-Section | 35 – 185 Stranded Onlymm² |
Bolt Head Size (Across Flats) | 19mm |
Palm Hole Diameter | 13 |
Conductor Range | 35 – 185 Stranded Onlymm² |
Voltage Class | ≤ 36kV |
Application Type | MV Cable Joints |
Free of Lead, Cadmium, Heavy Metals | Yes |
Outdoor Use | Yes |
Indoor Use | Yes |
Conductor Gauge Type | Metric |
Product Availability | ASIA, ANZPAC, EMEA, China |
Material | Aluminum |
Technology | Shear Bolt |
Underground Network Component Type | Terminal Lug |
Where can I find additional details, specifications and documents for a 493632-000?
Additional datasheets, footprints and schematics for 493632-000 are listed on our Part Details page. You can also find images and similar parts to 493632-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493632-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493632-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493632-000 fall under?
The 493632-000 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 493632-000 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493632-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 493632-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493632-000 have stock available?
There is no stock from authorised distributors for 493632-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493632-000 often in real-time on the comparison pages.
What if I can't find stock of 493632-000?
You can fill out our help required form which you can use to request a quote for 493632-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.