Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0493581-1,
EG9728-000 |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
2,000
in stock
|
Buy Now | |
Boersig
from US$1.85
|
21,966
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
6,588
in stock
|
Buy Now | |
element14
from US$2.28
|
6,489
in stock
|
Buy Now | |
Farnell
from US$1.60
|
6,489
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
5,561
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
2,355
in stock
|
Buy Now | |
Distrelec
from US$2.15
|
1,249
in stock
|
Buy Now | |
Schukat Electronic
from US$1.79
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
830
in stock
|
Buy Now | |
TE Store
from US$1.10
|
345
in stock
|
Buy Now | |
SOS electronic
from US$1.92
|
231
in stock
|
Buy Now | |
Conrad
from US$2.99
|
197
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Black |
Serviceable | Yes |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | Other |
Boot, Elastomer, 4Pos Housing, Black | Newark Electronics |
BOOT, HOUSING, 4 WAY | element14 |
Automotive Connectors BOOT 4 POSN HSG | Rapid Electronics |
Accessories: strain relief | Transfer Multisort Elektronik |
Boot,Superseal,1.5,4W | RS |
TE Connectivity Protective cap | Distrelec |
Rubber Boot 4-Pole, Black | Schukat Electronic |
BOOT 4 POSN HSG Strain Relief Accessory Type: Boot Primary Product Material: Elastomer Primary Product Color: Black Shielded: No Sealable: No Boot Elastomer Black | Connector Strain Relief | Part Number: 493581-1 | Internal Number: 493581-1 | Alias Number: AMP-0-0493581-1 | TE Connectivity | TE Store |
Sealing Boot Superseal 4P Black | SOS electronic |
AMP-SUPERSEAL 1.5 plug connectors are particularly well suited to applications in areas where the connector not only needs to be watertight but also resistant to aggressive ambient factors such as ozone, salts, petrol, diesel, brake fluid and engine oils. The associated stringent requirements for technical reliability and watertightness are met by this series, which satisfies the specifications laid down in IEC 529 and DIN 40 50 IP67. | Conrad |
Superseal 1.5 Series Boot for use with Tab Assembly:282106 | TE Connectivity 493581-1 | RS Americas |
Connector Accessories 4 POS Boot Black | Avnet Abacus |
Superseal Series 4 Position Black Elastomer Connector Boot | Future Electronics |
Where can I find additional details, specifications and documents for a 493581-1?
Additional datasheets, footprints and schematics for 493581-1 are listed on our Part Details page. You can also find images and similar parts to 493581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493581-1 fall under?
The 493581-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 493581-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 493581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493581-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 493581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493581-1 often in real-time on the comparison pages.
What if I can't find stock of 493581-1?
You can fill out our help required form which you can use to request a quote for 493581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.