493312-000 Interconnect Devices by TE Connectivity

D-108-12CS2825

Status: Active
Series: -
RoHS: Unknown
Aliases: 493312-000,
8-1198934-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pre-Installed Lead No
Recovered Inside Diameter (Max) .16in, 4.07mm
Expanded Inside Diameter (Min) .3in, 7.6mm
Wire Temperature (Max) 135°C
Operating Temperature (Max) 175°C

Alternative Descriptions

Solder Sleeve Splice Terminal 20.5mm Tin | Avnet America
Solder Sleeves & Shield Tubing D-108-12CS2825 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 493312-000?

Additional datasheets, footprints and schematics for 493312-000 are listed on our Part Details page. You can also find images and similar parts to 493312-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 493312-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493312-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 493312-000 fall under?

The 493312-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 493312-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 493312-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 493312-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 493312-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 493312-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 493312-000 often in real-time on the comparison pages.

What if I can't find stock of 493312-000?

You can fill out our help required form which you can use to request a quote for 493312-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay