Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
493309-000,
4-1193689-9 |
Prices starting from US$213.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$230.23
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$259.92
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$213.19
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$272.00
|
29
in stock
|
Buy Now | |
Farnell
from US$376.15
|
24
in stock
|
Buy Now | |
Avnet America
from US$232.09
|
-
|
Buy Now |
TE Adapter Code | 54 |
---|---|
Material | Aluminum Alloy |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
TE Connector Interface Code | 54 |
Connector General Specification Number | MIL-DTL-83723 / SERIES III |
Adapter Angle | 90 |
Style | HexaShield |
Termination Device Type | Ferrule |
Sealable | Yes |
Connector Shell Size | 13 |
Connector System | Cable-to-Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Standard Circular Connector Hex54-Ab-90-13-A3-1 Rohs Compliant: No |Raychem Te Connectivity 493309-000 | Newark Electronics |
Standard Circular Connector HEX54-AB-90-13-A3-1 | Rapid Electronics |
TE Connectivity Standard Circular Connector HEX54-AB-90-13-A3-1 | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a 493309-000?
Additional datasheets, footprints and schematics for 493309-000 are listed on our Part Details page. You can also find images and similar parts to 493309-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493309-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493309-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493309-000 fall under?
The 493309-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 493309-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493309-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 493309-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493309-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 493309-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493309-000 often in real-time on the comparison pages.
What if I can't find stock of 493309-000?
You can fill out our help required form which you can use to request a quote for 493309-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.