Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.48
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | 90° |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .078in, 2mm |
Wire Insulation Diameter (Max) | 8.9916mm, .354in |
Wire Size | 33098 – 41735CMA, 16 – 20mm², 5 – 4AWG |
Stud Diameter | 9.6mm, .378in |
Overall Length | 38mm, 1.5in |
Wire Insulation Diameter | .346 – .354in |
Barrel Inside Diameter | .275in, 7mm, .314in, 8mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 300 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 493176-2?
Additional datasheets, footprints and schematics for 493176-2 are listed on our Part Details page. You can also find images and similar parts to 493176-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493176-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493176-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493176-2 fall under?
The 493176-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 493176-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493176-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 493176-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493176-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 493176-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493176-2 often in real-time on the comparison pages.
What if I can't find stock of 493176-2?
You can fill out our help required form which you can use to request a quote for 493176-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.