Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Ring Tongue |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 4 – 6.6mm, .157 – .259in |
Wire Size | 6 – 10mm², 9 – 7AWG |
Wire Size Search | 8mm², 9AWG, 7AWG, 10mm², 6mm², 8AWG |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 493072-1?
Additional datasheets, footprints and schematics for 493072-1 are listed on our Part Details page. You can also find images and similar parts to 493072-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493072-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493072-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493072-1 fall under?
The 493072-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 493072-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493072-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 493072-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493072-1 have stock available?
There is no stock from authorised distributors for 493072-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493072-1 often in real-time on the comparison pages.
What if I can't find stock of 493072-1?
You can fill out our help required form which you can use to request a quote for 493072-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.