Status: | Unknown |
---|---|
Series: | 49225 Series |
RoHS: | Unknown |
Product Range | 49225 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
CONNECTOR, MICRO SD, 8POS | element14 |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 49225-0821?
Additional datasheets, footprints and schematics for 49225-0821 are listed on our Part Details page. You can also find images and similar parts to 49225-0821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49225-0821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49225-0821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49225-0821 fall under?
The 49225-0821 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 49225-0821 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49225-0821 you can contact the distributor directly for product support, shipping queries etc.
Is the 49225-0821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49225-0821 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 49225-0821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49225-0821 often in real-time on the comparison pages.
What if I can't find stock of 49225-0821?
You can fill out our help required form which you can use to request a quote for 49225-0821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.