491394-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 491394-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 491394-000
Series Information for 491394-000 - TE Connectivity
  • Status: Active
  • Aliases: 491394-000, 7-1198177-0
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD09Y-U

Specifications

Marker Material:
Polyoxymethylene
Marker Size:
STD 09
Marker Style:
Snap-On
Marker Color:
Yellow
Compatible Cable Diameter:
.126 – .177in, 3.2 – 4.5mm
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
300
Printed Marking:
U
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Wire Marker Yellow Box
Avnet Europe
AMP491394-000
Conrad
; No. of markers: 30; Imprint: U ;