Status: | Unknown |
---|---|
Series: | Apex Phillips® Power Bits |
RoHS: | Unknown |
Bit Type | Phillips |
---|---|
Hex Bit Size | #0 |
Length | 49mm |
Product Range | Apex Phillips® Power Bits |
Size | 1-15/16" |
RoHS Compliant | NA |
Hex Bit, Phillips, #0X49Mm, Tool Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 4910X?
Additional datasheets, footprints and schematics for 4910X are listed on our Part Details page. You can also find images and similar parts to 4910X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4910X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4910X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4910X fall under?
The 4910X is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers > Hex Driver Bits.
Can I view similar or alternative parts?
You can view similar parts to 4910X when available in the Hex Driver Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4910X you can contact the distributor directly for product support, shipping queries etc.
Is the 4910X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4910X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4910X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4910X often in real-time on the comparison pages.
What if I can't find stock of 4910X?
You can fill out our help required form which you can use to request a quote for 4910X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.