Status: | Unknown |
---|---|
Series: | Apex Phillips® Power Bits |
RoHS: | Unknown |
Bit Type | Phillips |
---|---|
Hex Bit Size | #1 |
Length | 89mm |
Product Range | Apex Phillips® Power Bits |
Size | 3-1/2" |
RoHS Compliant | NA |
Hex Bit, Phillips, #1X89Mm, Tool Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 491-BX?
Additional datasheets, footprints and schematics for 491-BX are listed on our Part Details page. You can also find images and similar parts to 491-BX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 491-BX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 491-BX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 491-BX fall under?
The 491-BX is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers > Hex Driver Bits.
Can I view similar or alternative parts?
You can view similar parts to 491-BX when available in the Hex Driver Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 491-BX you can contact the distributor directly for product support, shipping queries etc.
Is the 491-BX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 491-BX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 491-BX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 491-BX often in real-time on the comparison pages.
What if I can't find stock of 491-BX?
You can fill out our help required form which you can use to request a quote for 491-BX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.