Status: | Unknown |
---|---|
Series: | NAD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | NAD Series |
---|---|
Gender | Plug |
No. of Contacts | 9 Contact |
Connector Mounting | Cable Mount |
RoHS Compliant | No |
Profibus Plc Connector, Receptacle, 9 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 490NAD91105?
Additional datasheets, footprints and schematics for 490NAD91105 are listed on our Part Details page. You can also find images and similar parts to 490NAD91105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 490NAD91105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 490NAD91105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 490NAD91105 fall under?
The 490NAD91105 is listed under Connectors > Industrial Connectors > PLC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 490NAD91105 when available in the PLC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 490NAD91105 you can contact the distributor directly for product support, shipping queries etc.
Is the 490NAD91105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 490NAD91105 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 490NAD91105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 490NAD91105 often in real-time on the comparison pages.
What if I can't find stock of 490NAD91105?
You can fill out our help required form which you can use to request a quote for 490NAD91105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.