Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1193666-9 |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin |
Weight per Piece | 1.92g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Overall Length | 1.18in, 30mm |
Wire Size | .5 – 1mm², 22 – 18AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Box |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | 3/16 |
Sealable | Yes |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 125°C |
Quick Disconnect Terminal 18-22AWG F 30mm 4.3mm Tin Bulk | Avnet America |
Special Order: B-106-3481 Wire Size: 22 – 18 AWG Wire Size: .5 – 1 mm² Terminal Orientation: Straight Terminal Plating Material: Tin Packaging Method: Box Quick Disconnect | 22 – 18 AWG .5 – 1 mm² Straight Tin | Part Number: 490115-000 | Internal Number: 490115-000 | Alias Number: 5-1193666-9 | TE Connectivity | TE Store |
Terminals B-106-3481 | Sager |
Where can I find additional details, specifications and documents for a 490115-000?
Additional datasheets, footprints and schematics for 490115-000 are listed on our Part Details page. You can also find images and similar parts to 490115-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 490115-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 490115-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 490115-000 fall under?
The 490115-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 490115-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 490115-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 490115-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 490115-000 have stock available?
Authorised distributors including Farnell, Avnet America, TE Store and Sager have stock available or on a lead time for 490115-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 490115-000 often in real-time on the comparison pages.
What if I can't find stock of 490115-000?
You can fill out our help required form which you can use to request a quote for 490115-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.