Status: | Unknown |
---|---|
Series: | 489D Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | 489D Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
External Length / Height | 15mm |
External Width | 6mm |
Height | 15mm |
Lead Length | 5.5mm |
Leakage Current | 5.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Tantalum Capacitor, Resin Coated, 489D Series, 10 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Vishay 489D106X0035F6VE3 | Newark Electronics |
CAP, 10µF, 35V, 20%, THROUGH HOLE | element14 |
Capacitor Tantalum Radial 489D 35V 10uF | RS |
Tantalum Capacitor, 10 uF, 35 V, � 20%, 5 mm, -55 �C, 85 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 489D106X0035F6VE3?
Additional datasheets, footprints and schematics for 489D106X0035F6VE3 are listed on our Part Details page. You can also find images and similar parts to 489D106X0035F6VE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 489D106X0035F6VE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 489D106X0035F6VE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 489D106X0035F6VE3 fall under?
The 489D106X0035F6VE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 489D106X0035F6VE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 489D106X0035F6VE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 489D106X0035F6VE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 489D106X0035F6VE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for 489D106X0035F6VE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 489D106X0035F6VE3 often in real-time on the comparison pages.
What if I can't find stock of 489D106X0035F6VE3?
You can fill out our help required form which you can use to request a quote for 489D106X0035F6VE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.