489D106X0016C6VE3 Capacitors by Vishay Intertechnology

CAP 10µF 16V 20% THROUGH HOLE

Status: Unknown
Series: 489D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$0.62
280
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
265
in stock
Buy Now
Logo for element14
element14
from US$0.49
265
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.51
265
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Product Range 489D Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
External Length / Height 12mm
External Width 4.5mm
Height 12mm
Lead Length 5.5mm
Leakage Current 2.4µA
No. of Pins 2Pins
Operating Temperature Range -55°C to +85°C

Alternative Descriptions

Capacitor Tantalum Radial 489D 16V 10uF | RS
Tantalum Capacitor, Resin Coated, 489D Series, 10 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Vishay 489D106X0016C6VE3 | Newark Electronics
CAP, 10µF, 16V, 20%, THROUGH HOLE | element14
Tantalum Capacitor, 10 uF, 16 V, � 20%, 5 mm, -55 �C, 85 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 489D106X0016C6VE3?

Additional datasheets, footprints and schematics for 489D106X0016C6VE3 are listed on our Part Details page. You can also find images and similar parts to 489D106X0016C6VE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 489D106X0016C6VE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 489D106X0016C6VE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 489D106X0016C6VE3 fall under?

The 489D106X0016C6VE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 489D106X0016C6VE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 489D106X0016C6VE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 489D106X0016C6VE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 489D106X0016C6VE3 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 489D106X0016C6VE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 489D106X0016C6VE3 often in real-time on the comparison pages.

What if I can't find stock of 489D106X0016C6VE3?

You can fill out our help required form which you can use to request a quote for 489D106X0016C6VE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay