489D106X0010B1VE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 489D106X0010B1VE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 489D106X0010B1VE3
Series Information for 489D106X0010B1VE3 - Vishay Intertechnology

Features

  • feature
    - Terminations: Standard SnPb, 100 % tin available - Large capacitance range - Encapsulated in a hard orange epoxy resin - Large variety of lead styles available - Supplied on tape and reel or ammopack - Low impedance and ESR at high frequencies

Description

CAP 10µF 10V 20% THROUGH HOLE

Specifications

Capacitance:
10µF
Voltage Rating:
10V
Product Range:
489D Series
Capacitance Tolerance:
± 20%
Capacitor Terminals:
Radial Leaded
Lead Spacing:
2.5mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
ESR:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 20%
Capacitor Mounting:
Through Hole
External Length / Height:
7.5mm
External Width:
4mm
Height:
7.5mm
Lead Length:
20mm
Leakage Current:
0.5µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C

Alternate Descriptions

Avnet Europe

Cap Tant Solid 10uF 10V 20% (4 X 7.5mm) Radial 2.5mm 125°C Bulk

Avnet Europe product