Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
489063-000,
2-1193659-7 |
Material | Aluminum |
---|---|
TE Adapter Code | 40 |
Color | Bright |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Adapter Entry Size | 7 |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Cable Diameter Range | .219 – .35in, 5.6 – 8.9mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | B, 11 |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Termination Device Included | TR07AI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Salt Spray Resistance | 48Hr |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 489063-000 | Newark Electronics |
Connector Accessories Tinel Lock Adapter Straight Aluminum | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ10 Ni STR TINEL-LOCK | Sager |
Where can I find additional details, specifications and documents for a 489063-000?
Additional datasheets, footprints and schematics for 489063-000 are listed on our Part Details page. You can also find images and similar parts to 489063-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 489063-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 489063-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 489063-000 fall under?
The 489063-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 489063-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 489063-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 489063-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 489063-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 489063-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 489063-000 often in real-time on the comparison pages.
What if I can't find stock of 489063-000?
You can fill out our help required form which you can use to request a quote for 489063-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.