Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Sanyo Denki 80 x 80 x 42mm AC Fans |
---|---|
Voltage Rating | - |
Fan Side Connector | Stripped Leads |
Current Rating | - |
Cable Length | 1m |
Product Range | - |
Plug Cord, 3 A 250 V, 1000mm L, For AC Fan | Carlton-Bates |
Fan Accessories Plug & Cord Set for 80x42mm AC Fan (1000mm) | Sager |
Where can I find additional details, specifications and documents for a 489-008-L10?
Additional datasheets, footprints and schematics for 489-008-L10 are listed on our Part Details page. You can also find images and similar parts to 489-008-L10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 489-008-L10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 489-008-L10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 489-008-L10 fall under?
The 489-008-L10 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 489-008-L10 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 489-008-L10 you can contact the distributor directly for product support, shipping queries etc.
Is the 489-008-L10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 489-008-L10 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Carlton-Bates and Sager have stock available or on a lead time for 489-008-L10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 489-008-L10 often in real-time on the comparison pages.
What if I can't find stock of 489-008-L10?
You can fill out our help required form which you can use to request a quote for 489-008-L10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.