488849-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 488849-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 488849-000
Series Information for 488849-000 - TE Connectivity
  • Status: Active
  • Aliases: 6-1193657-4, 488849-000
  • Product Code: C392
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A083-100/86-0

Specifications

Color:
Black
Material Code:
100
Shrink Ratio:
2:1
Material Systems Code:
100
Sealant:
Yes
Adhesive Pre-Coat:
Yes
Lining Type:
Adhesive
Material:
Crosslinked Polyolefin
Pliancy:
Flexible
Recovered Wall Thickness (Nominal):
2.79mm, .11in
Expanded Inside Diameter (Min):
50.8mm, 2in
Wall Thickness:
Medium
Recovered Inside Diameter (Max):
22.9mm, .9in
Government Qualified:
No
Adhesive Options:
/86 Precoat
Molded Part Shape Code:
101A
Adhesive Code:
/86 Precoat
Adhesive Type:
High Performance Pre-Coat Adhesive
Size Code:
83
Wall Type:
Dual
Resistance Properties:
Immersion Protection
Operating Temperature Range:
-22 – 221°F, -30 – 105°C
Flammability:
Low Fire Hazard
Resistance Protection:
None

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Polyolefin Black
Avnet Europe
Cable Accessories End Cap Polyolefin Black