Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 300VAC |
Insulation Resistance | 5000MΩ |
Voltage | 100 VAC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Cable Entry | Vertical |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Wire/Cable Type | FFC |
Insertion Force Type | Normal |
Connector Style | Receptacle |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ffc&fpc Connectors 010 Housing Ffc Rcpt 050Cl Sr |Amp Te Connectivity 487973-1 | Newark Electronics |
FFC&FPC Connectors 010 HOUSING FFC RCPT 050CL SR | Rapid Electronics |
TE Connectivity 010 HOUSING FFC RCPT 050CL SR FFC/FPC Co | Distrelec |
Conn Housing 10 POS 1.25mm ST | Avnet America |
010 HOUSING FFC RCPT 050CL SR | TE Connectivity 487973-1 | RS Americas |
Where can I find additional details, specifications and documents for a 487973-1?
Additional datasheets, footprints and schematics for 487973-1 are listed on our Part Details page. You can also find images and similar parts to 487973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487973-1 fall under?
The 487973-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487973-1 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 487973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487973-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 487973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487973-1 often in real-time on the comparison pages.
What if I can't find stock of 487973-1?
You can fill out our help required form which you can use to request a quote for 487973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.