Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-7175-00 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
364
in stock
|
Buy Now | |
TE Store
from US$1.31
|
4,656
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
2,377
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
2,377
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
2,377
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Type | Socket |
Insulation Resistance | 5000MΩ |
Voltage | 100 VAC |
Dielectric Withstanding Voltage (Max) | 300VAC |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Carton |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Insertion Force Type | Normal |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | FFC |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
006 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 6 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 487545-3 | Internal Number: 487545-3 | Alias Number: 010-7175-00 | TE Connectivity | TE Store |
FFC&FPC Connectors 06 HSG RCPT 050CL SR | Rapid Electronics |
TE Connectivity - AMP FFC Con 006 HOUSING FFC RCPT 050CL SR | Distrelec |
FFC Connectors | RS Americas |
Connector, Ffc, Receptacle, 6 Position, 1Row | Newark Electronics |
Conn Housing RCP 6 POS 1.27mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | AMPMODU FFC Receptacle Contacts |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 487545-3?
Additional datasheets, footprints and schematics for 487545-3 are listed on our Part Details page. You can also find images and similar parts to 487545-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487545-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487545-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487545-3 fall under?
The 487545-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487545-3 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487545-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 487545-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487545-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 487545-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487545-3 often in real-time on the comparison pages.
What if I can't find stock of 487545-3?
You can fill out our help required form which you can use to request a quote for 487545-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.