Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4862984002,
2-1193639-3 |
Fluid Type | Water, Brake Fluid |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .187in, 4.74mm |
Expanded Inside Diameter (Min) | .375in, 9.5mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | CGPE-105 |
Recovery Temperature | 110°C |
Operating Temperature Range | -70 – 105°C |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 85°C |
Resistant To | Strain, Mechanical Damage, Fluids |
Fluid Resistance | Splash Protection |
TE Connectivity Heat Shrink Tubing and Sleeves CGPE-105- | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 9.5MM 400' BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 4862984002?
Additional datasheets, footprints and schematics for 4862984002 are listed on our Part Details page. You can also find images and similar parts to 4862984002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4862984002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4862984002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4862984002 fall under?
The 4862984002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4862984002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4862984002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4862984002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4862984002 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Avnet America and Sager have stock available or on a lead time for 4862984002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4862984002 often in real-time on the comparison pages.
What if I can't find stock of 4862984002?
You can fill out our help required form which you can use to request a quote for 4862984002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.