Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
486005-000,
1193637-6 |
Prices starting from US$130.19
Material Code | 100 |
---|---|
Feedthrough Plating Material | Electroless Nickel |
Nut Diameter (Across Flats) | 30mm, 1.18in |
Feedthrough Type | 1-Sided |
Feedthrough Material | Stainless Steel |
Modification | None |
Recovered Inside Diameter (Max) | .334in, 8.5mm |
Thread Length | .787in, 20mm |
Feedthrough Inside Diameter (Max) | .76in, 19.2mm |
Expanded Inside Diameter (Min) | .65in, 16.5mm |
Body Diameter (Across Flats) | 1.5in, 38mm |
Molded Flange Length | 3.543in, 90mm |
Mounting Style | Bulkhead |
Mounting Hole Diameter | 25mm, .985in |
Screw & Hole Thread Size | M24 x 1.5 |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Shielded | Yes |
Flammability | Low Fire Hazard |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTCFS-24-62C-020-100CH | Heilind Electronics |
Tcfs-24-62C-020-100Ch |Raychem Te Connectivity 486005-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Cable Feedthrough Stainless Steel | Avnet America |
TE Connectivity TCFS-24-62C-020-100CH Heat Shrink Cable | Distrelec |
Heat Shrink Cable Boots & End Caps TCFS-24-62C-020-100CH | Sager |
Where can I find additional details, specifications and documents for a 486005-000?
Additional datasheets, footprints and schematics for 486005-000 are listed on our Part Details page. You can also find images and similar parts to 486005-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 486005-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 486005-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 486005-000 fall under?
The 486005-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 486005-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 486005-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 486005-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 486005-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 486005-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 486005-000 often in real-time on the comparison pages.
What if I can't find stock of 486005-000?
You can fill out our help required form which you can use to request a quote for 486005-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.