Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Weight per Piece | .08g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Material Thickness | .3mm, .012in |
Wire Insulation Diameter (Max) | 1.65mm, .065in |
Overall Length | .21in, 5.334mm |
Wire Size | 22AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Support Style | Insulation Support |
Insulated | No |
Product Type | Splice |
Barrel Type | Open Barrel |
Sealable | No |
Serrated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals INS PIERCING CRIMP 012BR | Rapid Electronics |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Ins Piercing Crimp 012Br Rohs Compliant: Yes |Amp Te Connectivity 485064-1 | Newark Electronics |
Splice Terminal 22AWG 5.21mm 2.59mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 485064-1?
Additional datasheets, footprints and schematics for 485064-1 are listed on our Part Details page. You can also find images and similar parts to 485064-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485064-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485064-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485064-1 fall under?
The 485064-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 485064-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485064-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 485064-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485064-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 485064-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485064-1 often in real-time on the comparison pages.
What if I can't find stock of 485064-1?
You can fill out our help required form which you can use to request a quote for 485064-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.