Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Unplated |
Weight per Piece | .825g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Brass |
Tongue Thickness | .028in, .711mm |
Overall Length | .882in, 22.4mm |
Stud Diameter | 4.699mm, .185in |
Wire Size | 18 – 14AWG, 1624 – 4109CMA, .8 – 2mm² |
Barrel Inside Diameter | .065in, 2.74mm, 1.65mm, .108in |
Wire Insulation Diameter | 2.03 – 3.05mm, .08 – .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | High conductivity copper-tin-zinc alloy. |
Packaging Method | Strip |
Packaging Quantity | 6000 |
Support Style | Insulation Support |
Terminal Features | Sheared |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | RING-032 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Ring Amvar 18-14 Is 8 028Lubz |Amp Te Connectivity 485044-1 | Newark Electronics |
Terminals RING AMVAR 18-14 IS 8 028LUBZ | Rapid Electronics |
TE Connectivity RING AMVAR 18-14 IS 8 028LUBZ Terminals | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
RING AMVAR 18-14 IS 8 028LUBZ | TE Connectivity 485044-1 | RS Americas |
Where can I find additional details, specifications and documents for a 485044-1?
Additional datasheets, footprints and schematics for 485044-1 are listed on our Part Details page. You can also find images and similar parts to 485044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485044-1 fall under?
The 485044-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 485044-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 485044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485044-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 485044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485044-1 often in real-time on the comparison pages.
What if I can't find stock of 485044-1?
You can fill out our help required form which you can use to request a quote for 485044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.