Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Nickel |
Weight per Piece | .354g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Steel |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | 1.77mm, 3.42mm, .07in, .135in |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Wire Size | 22 – 18AWG, .3 – 8mm², 640 – 1624CMA |
Tongue Thickness | .02in, .51mm |
Stud Diameter | 4.343mm, .171in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Sealable | No |
Terminal Features | Sheared |
Shape Description | Circular/Oval |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
RING 22-18 AWG 0.0195 X 0.5 NPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – 8 mm² Wire Size: 640 – 1624 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 18 AWG .3 – 8 mm² 640 – 1624 CMA | Ring Terminal | Part Number: 485003-1 | Internal Number: 485003-1 | TE Connectivity | TE Store |
Ring Is 058 Dia 020 Npst Rohs Compliant: Yes |Amp Te Connectivity 485003-1 | Newark Electronics |
Ring Tongue Terminal 18-22AWG 16.17mm 7.51mm Nickel Strip | Avnet America |
RING 22-18 AWG 0.0195 X 0.5 NPST | Farnell |
Where can I find additional details, specifications and documents for a 485003-1?
Additional datasheets, footprints and schematics for 485003-1 are listed on our Part Details page. You can also find images and similar parts to 485003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485003-1 fall under?
The 485003-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 485003-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 485003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485003-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 485003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485003-1 often in real-time on the comparison pages.
What if I can't find stock of 485003-1?
You can fill out our help required form which you can use to request a quote for 485003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.