Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4847056023,
3-1193627-7 |
No distributors results available
View Full Pricing & Stock ComparisonFluid Type | Hydraulic Fluid, Antifreeze, Lubricating Oil, Diesel Fuel, Water, Gasoline, Battery Acid |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .65mm, .0256in |
Recovered Inside Diameter (Max) | .252in, 6.4mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Cut Length | 1.181in, 30mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Resistant To | Mechanical Damage |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 65°C |
Where can I find additional details, specifications and documents for a 4847056023?
Additional datasheets, footprints and schematics for 4847056023 are listed on our Part Details page. You can also find images and similar parts to 4847056023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4847056023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4847056023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4847056023 fall under?
The 4847056023 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4847056023 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4847056023 you can contact the distributor directly for product support, shipping queries etc.
Is the 4847056023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4847056023 have stock available?
There is no stock from authorised distributors for 4847056023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4847056023 often in real-time on the comparison pages.
What if I can't find stock of 4847056023?
You can fill out our help required form which you can use to request a quote for 4847056023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.