Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
484379-000,
6-1193624-9 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Insulation Material | Radiation-Crosslinked, Polyalkene |
---|---|
Wire Color | Brown |
Weight | 36.46kg/km |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Size | 12AWG |
Wire Diameter | 3.1mm, .122in |
Overall Outside Diameter Range | 3 – 3.2mm, .118 – .126in |
Wire Size | 3.31mm², 12AWG |
Strand Size | 25AWG |
Overall Outside Diameter | 3.0988mm, .122in |
Cable Insulation Thickness | .005in, .127mm |
Conductor Diameter | .09in, 2.29mm |
Resistance (Max) | 1.92 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Type | FlexLite DW |
Cable Style | Stranded, Primary |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 125°C |
Hook-up Wire FLDWC0311-12-1 | Sager |
Where can I find additional details, specifications and documents for a 484379-000?
Additional datasheets, footprints and schematics for 484379-000 are listed on our Part Details page. You can also find images and similar parts to 484379-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 484379-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 484379-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 484379-000 fall under?
The 484379-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 484379-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 484379-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 484379-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 484379-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 484379-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 484379-000 often in real-time on the comparison pages.
What if I can't find stock of 484379-000?
You can fill out our help required form which you can use to request a quote for 484379-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.