Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
483859S001,
2-1193621-5 |
Adapter Plating Material | Cadmium Plating over Electroless Nickel |
---|---|
Material | Aluminum Alloy |
Cable Diameter Range | .32 – .47in, 8 – 11.9mm |
Comment | For Specific shell size information, refer to Harnware™ or Catalog. |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Adapter Angle | Straight |
Connector System | Cable-to-Cable |
Circular MIL Spec Strain Reliefs & Adapters TXR15AB00-1008AI-CS2205 | Sager |
Where can I find additional details, specifications and documents for a 483859S001?
Additional datasheets, footprints and schematics for 483859S001 are listed on our Part Details page. You can also find images and similar parts to 483859S001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 483859S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 483859S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 483859S001 fall under?
The 483859S001 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 483859S001 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 483859S001 you can contact the distributor directly for product support, shipping queries etc.
Is the 483859S001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 483859S001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 483859S001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 483859S001 often in real-time on the comparison pages.
What if I can't find stock of 483859S001?
You can fill out our help required form which you can use to request a quote for 483859S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.