Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Wii Nunchuck Breakout Adapter - Qwiic/Stemma Qt |Adafruit 4836 | Newark Electronics |
Adafruit Wii Nunchuck Breakout Adapter | Adafruit Industries 4836 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 31.8mm |
Overall Length | 41.3mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Screwed spacer sleeve | Transfer Multisort Elektronik |
Threaded Standoff, Nylon, Male 8-32 x Female 8-32 | Carlton-Bates |
Standoffs & Spacers NYL M/F HEX STANDOFF 1.25 8-32 THREAD | Sager |
Where can I find additional details, specifications and documents for a 4836?
Additional datasheets, footprints and schematics for 4836 are listed on our Part Details page. You can also find images and similar parts to 4836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4836 you can contact the distributor directly for product support, shipping queries etc.
Is the 4836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4836 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 4836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4836 often in real-time on the comparison pages.
What if I can't find stock of 4836?
You can fill out our help required form which you can use to request a quote for 4836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.