Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Motor Cable |
---|---|
For Use With | Sanyodenki F2 Series 42mm Sq. 2-Phase Stepping Motors |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Motor Cable, Bipolar, 2Ph Stepping Motor | Newark Electronics |
Sanyo Denki 4-Wire Bipolar Motor Cable 500mm | Distrelec |
Bipolar lead for SF Series 42mm motor 4 wires | EAO UK |
Specialized Cables Motor Cable for F2 Series 42mm sq. Bipolar Stepping Motors, 500mm Length | Sager |
Where can I find additional details, specifications and documents for a 4835775-1?
Additional datasheets, footprints and schematics for 4835775-1 are listed on our Part Details page. You can also find images and similar parts to 4835775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4835775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4835775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4835775-1 fall under?
The 4835775-1 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4835775-1 when available in the Motor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4835775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4835775-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4835775-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and EAO UK have stock available or on a lead time for 4835775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4835775-1 often in real-time on the comparison pages.
What if I can't find stock of 4835775-1?
You can fill out our help required form which you can use to request a quote for 4835775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.