Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Motor Connection Cable |
---|---|
For Use With | Sanyo Denki Stepper Motors |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Four wire 500m cable harness bipolar 42mm motor | EAO UK |
Four wire 500m cable harness | RS |
Cable, Stepper Motor | Newark Electronics |
CABLE, STEPPER MOTOR | element14 |
Where can I find additional details, specifications and documents for a 4835728-1?
Additional datasheets, footprints and schematics for 4835728-1 are listed on our Part Details page. You can also find images and similar parts to 4835728-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4835728-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4835728-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4835728-1 fall under?
The 4835728-1 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 4835728-1 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4835728-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4835728-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4835728-1 have stock available?
Authorised distributors including EAO UK, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4835728-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4835728-1 often in real-time on the comparison pages.
What if I can't find stock of 4835728-1?
You can fill out our help required form which you can use to request a quote for 4835728-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.