Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 25.4mm |
Overall Length | 34.9mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Spacer/Standoff Hex Nylon 6.4Mm X 25.4Mm | Newark Electronics |
Standoff, 1/4 Hex, M-F, Threaded 8.32, Length 1.00, Nylon 6/6 | Keystone Electronics 4834 | RS Americas |
Threaded Standoff, Nylon, Male 8-32 x Female 8-32 | Carlton-Bates |
Standoffs & Spacers 1.000 NYL stdoff 8-32 Thread | Sager |
Where can I find additional details, specifications and documents for a 4834?
Additional datasheets, footprints and schematics for 4834 are listed on our Part Details page. You can also find images and similar parts to 4834 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4834 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4834 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4834 fall under?
The 4834 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 4834 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4834 you can contact the distributor directly for product support, shipping queries etc.
Is the 4834 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4834 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 4834.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4834 often in real-time on the comparison pages.
What if I can't find stock of 4834?
You can fill out our help required form which you can use to request a quote for 4834 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.